Quadruple RS-485 Differential Line Drivers 16-SOIC 0 to 70
Quadruple RS-485 Differential Line Drivers 16-SOIC 0 to 70 Product overview: SN75LBC174A16DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC174A16DWR
RS-485 Interface IC Quad RS-485 Diff Line Driver
IC DRIVER 4/0 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC174A16DWR | 710-SN75LBC174A16DWR | SN75LBC174A16DWR | SN75LBC174A16DWR |
| Product Name | SN75LBC174A Quadruple RS-485 Differential Line Drivers | SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | Line / Bus Driver | Transceiver | Driver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 4 # |