Texas Instruments SN75LBC187 Multichannel EIA-232 Driver/Receiver With Charge Pump SN75LBC187DBR

Description
Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70
Request a Quote Datasheet
Description
Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC187 Multichannel EIA-232 Driver/Receiver With Charge Pump - SN75LBC187DBR - Texas Instruments
Dallas, TX, United States
SN75LBC187 Multichannel EIA-232 Driver/Receiver With Charge Pump
SN75LBC187DBR
SN75LBC187 Multichannel EIA-232 Driver/Receiver With Charge Pump SN75LBC187DBR
Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70

Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-SN75LBC187DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75LBC187DBR
SSOP Interface Transceiver IC 710-SN75LBC187DBR
Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70 Product overview: SN75LBC187DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC187DBR can be used for catalog matching and distributor lookup.

Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70 Product overview: SN75LBC187DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC187DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC187DBR - 1256353-SN75LBC187DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC187DBR
1256353-SN75LBC187DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC187DBR 1256353-SN75LBC187DBR
Manufacturer: Texas Instruments Win Source Part Number: 1256353-SN75LBC187DB R Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Family Name: SN75LBC187 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1347CG; LTC1347CG#TR; LT1137ACG#TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256353-SN75LBC187DBR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: SN75LBC187
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC1347CG; LTC1347CG#TR; LT1137ACG#TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75LBC187DBR
RS-232 Interface IC SN75LBC187DBR
RS-232 Interface IC EIA232 MultiCh

RS-232 Interface IC EIA232 MultiCh

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC187DBR 710-SN75LBC187DBR 1256353-SN75LBC187DBR SN75LBC187DBR
Product Name SN75LBC187 Multichannel EIA-232 Driver/Receiver With Charge Pump SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC187DBR RS-232 Interface IC
Device Type Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Data Rate 120 kbps 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details