Texas Instruments SN75DP118 Display Port 1:1 Repeater SN75DP118RHHT

Description
Display Port 1:1 Repeater 36-VQFN 0 to 85
Request a Quote
Description
Display Port 1:1 Repeater 36-VQFN 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75DP118 is a DisplayPort 1:1 buffer that replicates a Dual-Mode DisplayPort input to a Dual-Mode DisplayPort output with signal integrity support up to 2.7 Gbps per lane. It features a 36-pin 6×6 mm QFN package and supports operation from 0°C to 85°C. The device includes Hot Plug Detect and Cable Adapter Detect channels, with enhanced ESD protection of ±12 kV on all pins. Power dissipation is 240 mW under typical conditions and 40 mW in low-power mode. The SN75DP118RHHT variant is packaged in a small reel.

Datasheet Summary
Powered by GS/AI

The SN75DP118 is a DisplayPort 1:1 buffer that replicates a Dual-Mode DisplayPort input to a Dual-Mode DisplayPort output with signal integrity support up to 2.7 Gbps per lane. It features a 36-pin 6×6 mm QFN package and supports operation from 0°C to 85°C. The device includes Hot Plug Detect and Cable Adapter Detect channels, with enhanced ESD protection of ±12 kV on all pins. Power dissipation is 240 mW under typical conditions and 40 mW in low-power mode. The SN75DP118RHHT variant is packaged in a small reel.

Suppliers

Company
Product
Description
Supplier Links
SN75DP118 Display Port 1:1 Repeater - SN75DP118RHHT - Texas Instruments
Dallas, TX, United States
SN75DP118 Display Port 1:1 Repeater
SN75DP118RHHT
SN75DP118 Display Port 1:1 Repeater SN75DP118RHHT
Display Port 1:1 Repeater 36-VQFN 0 to 85

Display Port 1:1 Repeater 36-VQFN 0 to 85

Supplier's Site Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
756-SN75DP118RHHT
VQFN Interface Transceiver IC 756-SN75DP118RHHT
Display Port 1:1 Repeater 36-VQFN 0 to 85 Product overview: SN75DP118RHHT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75DP118RHHT can be used for catalog matching and distributor lookup.

Display Port 1:1 Repeater 36-VQFN 0 to 85 Product overview: SN75DP118RHHT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75DP118RHHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP118RHHT - 795195-SN75DP118RHHT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP118RHHT
795195-SN75DP118RHHT
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP118RHHT 795195-SN75DP118RHHT
Manufacturer: Texas Instruments Win Source Part Number: 795195-SN75DP118RHHT Packaging: Reel package Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 85°C Package: 36-VFQFN Exposed Pad Applications: DisplayPort Operating Supply Voltage: 4.5 V ~ 5.5 V Input: DisplayPort Output: DisplayPort Number of Channels: 1 Delay Time: 20ns Family Name: SN75DP118 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Package: 36-VQFN (6x6) Data Rate (Maximum): 2.7Gbps Alternative Parts (Cross-Reference): SN75DP118RHHR; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795195-SN75DP118RHHT
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 85°C
Package: 36-VFQFN Exposed Pad
Applications: DisplayPort
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: DisplayPort
Output: DisplayPort
Number of Channels: 1
Delay Time: 20ns
Family Name: SN75DP118
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Package: 36-VQFN (6x6)
Data Rate (Maximum): 2.7Gbps
Alternative Parts (Cross-Reference): SN75DP118RHHR;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Display Interface IC
SN75DP118RHHT
Display Interface IC SN75DP118RHHT
Display Interface IC Display Port 1:1 Repeater

Display Interface IC Display Port 1:1 Repeater

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75DP118RHHT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75DP118RHHT
IC REDRIVER DISPLAYPORT 36VQFN

IC REDRIVER DISPLAYPORT 36VQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN75DP118RHHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75DP118RHHT
Signal Buffers, Repeaters, Splitters SN75DP118RHHT
Buffer, ReDriver 1 Channel 2.7Gbps 36-VQFN (6x6)

Buffer, ReDriver 1 Channel 2.7Gbps 36-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75DP118RHHT 756-SN75DP118RHHT 795195-SN75DP118RHHT SN75DP118RHHT SN75DP118RHHT SN75DP118RHHT
Product Name SN75DP118 Display Port 1:1 Repeater VQFN Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP118RHHT Display Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type VQFN VQFN VQFN-36 36-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers