The SN75LVDS9638DGK is a high-speed differential line driver implementing LVDS, operating from a single 3.3-V supply and delivering a minimum differential output voltage of 247 mV into a 100-Ω load at signaling rates up to 155 Mbps. It is packaged in an 8-pin VSSOP with dimensions of 274 mm length, 6.2 mm width, and 2540 µm tape thickness. The device is characterized for operation from 0°C to 70°C and meets the ANSI TIA/EIA-644 standard. Its output enable behavior and input logic levels conform to the SN75LVDS9638 series specification.
High-Speed Differential Line Drivers 8-VSSOP 0 to 70
High-Speed Differential Line Drivers 8-VSSOP 0 to 70 Product overview: SN75LVDS9638DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS9638DGK can be used for catalog matching and distributor lookup.
LVDS Interface IC HS Differential Line Drivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS9638DGK | 710-SN75LVDS9638DGK | SN75LVDS9638DGK |
| Product Name | SN75LVDS9638 High-Speed Differential Line Drivers | Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Line / Bus Driver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Tx | 2 # | ||
| Data Rate | 155000 kbps | 155000 kbps | 155000 to ? kbps |