Texas Instruments SN75DP126 DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs SN75DP126DSRHUR

Description
DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs 56-WQFN 0 to 85
Request a Quote Datasheet
Description
DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs 56-WQFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75DP126 DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs - SN75DP126DSRHUR - Texas Instruments
Dallas, TX, United States
SN75DP126 DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs
SN75DP126DSRHUR
SN75DP126 DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs SN75DP126DSRHUR
DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs 56-WQFN 0 to 85

DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs 56-WQFN 0 to 85

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 1260877-SN75DP126DSRHUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260877-SN75DP126DSRHUR
Integrated Circuits (ICs) - Interface - Specialized 1260877-SN75DP126DSRHUR
Win Source Part Number: 1260877-SN75DP126DSR HUR Category: Integrated Circuits (ICs)>Interface - Specialized Applications: Desktop, Notebook PCs Standard Package: 2,000 Mounting: SMD (SMT) Interface: I2C Voltage - Supply: 3V ~ 3.6V Package / Case: 56-WFQFN Exposed Pad Supplier Device Package: 56-WQFN (5x11) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-36727-1,SN75DP1 26DSRHUR,296-36727-1 ,-296-36727-1,296-36 727-2,296-36727-6 Base Product Number: SN75DP12 Product Status: Obsolete

Win Source Part Number: 1260877-SN75DP126DSRHUR
Category: Integrated Circuits (ICs)>Interface - Specialized
Applications: Desktop, Notebook PCs
Standard Package: 2,000
Mounting: SMD (SMT)
Interface: I2C
Voltage - Supply: 3V ~ 3.6V
Package / Case: 56-WFQFN Exposed Pad
Supplier Device Package: 56-WQFN (5x11)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-36727-1,SN75DP126DSRHUR,296-36727-1,-296-36727-1,296-36727-2,296-36727-6
Base Product Number: SN75DP12
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
407-SN75DP126DSRHUR
Interface Transceiver IC 407-SN75DP126DSRHUR
Display Interface IC DisplayPort 1:2 Re- Driver Switch Product overview: SN75DP126DSRHUR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-SN75DP126DSRHUR can be used for catalog matching and distributor lookup.

Display Interface IC DisplayPort 1:2 Re- Driver Switch Product overview: SN75DP126DSRHUR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-SN75DP126DSRHUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN75DP126DSRHUR
Integrated Circuits (ICs) - Interface - Specialized SN75DP126DSRHUR
IC INTERFACE SPECIALIZED 56WQFN

IC INTERFACE SPECIALIZED 56WQFN

Supplier's Site
Interface - Specialized - SN75DP126DSRHUR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SN75DP126DSRHUR
Interface - Specialized SN75DP126DSRHUR
IC INTERFACE SPECIALIZED 56WQFN

IC INTERFACE SPECIALIZED 56WQFN

Supplier's Site Datasheet
Specialized - SN75DP126DSRHUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN75DP126DSRHUR
Specialized SN75DP126DSRHUR
Desktop, Notebook PCs Interface 56-WQFN (5x11)

Desktop, Notebook PCs Interface 56-WQFN (5x11)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75DP126DSRHUR 1260877-SN75DP126DSRHUR 407-SN75DP126DSRHUR SN75DP126DSRHUR SN75DP126DSRHUR SN75DP126DSRHUR
Product Name SN75DP126 DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs Integrated Circuits (ICs) - Interface - Specialized Interface Transceiver IC Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Features RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F)
Package Type WQFN 56-WFQFN Exposed Pad 56-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details