Quadruple low-power differential line receiver with 3-state outputs designed for balanced multipoint bus transmission up to 10 Mbps, available in a 16-pin SOIC package measuring 9.9 mm × 6 mm, characterized for operation from 0°C to 70°C, meets EIA RS-422-A, RS-423-A, RS-485, and CCITT V.11 standards, with a common-mode input voltage range of −7 V to 12 V and input sensitivity of ±200 mV.
Quadruple Low-Power Differential Line Receiver 16-SOIC 0 to 70
Quadruple Low-Power Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75LBC175DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC175DR can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Quadruple Low-Power Diff Line Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC175DR | 710-SN75LBC175DR | SN75LBC175DR |
| Product Name | SN75LBC175 Quadruple Low-Power Differential Line Receiver | Low-Power SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 0 # |