Texas Instruments SN75C189 Quadruple Low-Power Line Receiver SN75C189NSR

Description
Quadruple Low-Power Line Receiver 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Receiver 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C189 Quadruple Low-Power Line Receiver - SN75C189NSR - Texas Instruments
Dallas, TX, United States
SN75C189 Quadruple Low-Power Line Receiver
SN75C189NSR
SN75C189 Quadruple Low-Power Line Receiver SN75C189NSR
Quadruple Low-Power Line Receiver 14-SO 0 to 70

Quadruple Low-Power Line Receiver 14-SO 0 to 70

Buy Now Datasheet
Low-Power Interface Transceiver IC - 710-SN75C189NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN75C189NSR
Low-Power Interface Transceiver IC 710-SN75C189NSR
Quadruple Low-Power Line Receiver 14-SO 0 to 70 Product overview: SN75C189NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189NSR can be used for catalog matching and distributor lookup.

Quadruple Low-Power Line Receiver 14-SO 0 to 70 Product overview: SN75C189NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189NSR - 115403-SN75C189NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189NSR
115403-SN75C189NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189NSR 115403-SN75C189NSR
Manufacturer: Texas Instruments Win Source Part Number: 115403-SN75C189NSR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 330mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115403-SN75C189NSR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 330mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C189NSR
RS-232 Interface IC SN75C189NSR
RS-232 Interface IC Quadruple Low-Power Line Receiver

RS-232 Interface IC Quadruple Low-Power Line Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C189NSR 710-SN75C189NSR 115403-SN75C189NSR SN75C189NSR
Product Name SN75C189 Quadruple Low-Power Line Receiver Low-Power Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C189NSR RS-232 Interface IC
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 40014BDM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
SN55115 Dual Differential Line Receiver - 5962-8874501FA - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specialized - 32P4903B-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers