Texas Instruments Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3232DBRG4 SN75C3232DBRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095278-SN75C3232DBR G4 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Drivers: 2 Weight: 128.593437 mg Number of Pins: 16 Number of Receivers: 2 Number of Transmitters: 2 Number of Transceivers: 1 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Logic Function: Receiver Nominal Supply Current: 1 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095278-SN75C3232DBR G4 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Drivers: 2 Weight: 128.593437 mg Number of Pins: 16 Number of Receivers: 2 Number of Transmitters: 2 Number of Transceivers: 1 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Logic Function: Receiver Nominal Supply Current: 1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3232DBRG4 - 1095278-SN75C3232DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3232DBRG4
1095278-SN75C3232DBRG4
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3232DBRG4 1095278-SN75C3232DBRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095278-SN75C3232DBR G4 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Drivers: 2 Weight: 128.593437 mg Number of Pins: 16 Number of Receivers: 2 Number of Transmitters: 2 Number of Transceivers: 1 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Logic Function: Receiver Nominal Supply Current: 1 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095278-SN75C3232DBRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 1 Mbps
Number of Drivers: 2
Weight: 128.593437 mg
Number of Pins: 16
Number of Receivers: 2
Number of Transmitters: 2
Number of Transceivers: 1
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Logic Function: Receiver
Nominal Supply Current: 1 mA

Buy Now
Singapore, Singapore
Dual SSOP Interface Transceiver IC
710-SN75C3232DBRG4
Dual SSOP Interface Transceiver IC 710-SN75C3232DBRG4
DUAL LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, SSOP-16 Product overview: SN75C3232DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232DBRG4 can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, SSOP-16 Product overview: SN75C3232DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1095278-SN75C3232DBRG4 710-SN75C3232DBRG4
Product Name Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3232DBRG4 Dual SSOP Interface Transceiver IC
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver Transceiver
Features RoHS RoHS
Supply Voltage Other; 5 V
Data Rate 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

UART - 1901312P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; IrDA
Device Type UART
Features RoHS
View Details
Hex inverting Schmitt trigger - 74ALVC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers