The SN75HVD3082E is a low-power, half-duplex RS-485 transceiver designed for communication over twisted-pair cables in industrial and building automation networks. It operates from a 5-V supply and meets the TIA/EIA-485A standard. The SN75HVD3082ED variant is packaged in an 8-pin SOIC with dimensions of 4.9 mm × 6 mm and is characterized for operation from 0°C to 70°C. It features a 1/8 unit load to support up to 256 nodes on a bus, 15 kV ESD protection on bus pins, and glitch-free power-up and power-down operation. Quiescent current is 0.3 mA in active mode and 1 nA in shutdown mode. The device includes fail-safe receiver functionality and thermal shutdown protection.
Low-Power Half-duplex RS-485 Transceiver 8-SOIC 0 to 70
RS-485 Transceiver, Half Duplex, 200Kbps, 5V, SOIC Product overview: SN75HVD3082ED from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD3082ED can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065742-SN75HVD3082ED
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 200kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RS-485 Interface IC RS485 Low Power
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75HVD3082ED | 710-SN75HVD3082ED | 065742-SN75HVD3082ED | SN75HVD3082ED |
| Product Name | SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver | 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD3082ED | RS-485 Interface IC |
| Technology | RS485 | |||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5 V ~ 5.5 V | 5V | |
| # of Tx | 1 # |