Texas Instruments SN75LBC968 9-Channel Bus Transceiver With Active Termination SN75LBC968DLR

Description
9-Channel Bus Transceiver With Active Termination 56-SSOP
Request a Quote Datasheet
Description
9-Channel Bus Transceiver With Active Termination 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC968 9-Channel Bus Transceiver With Active Termination - SN75LBC968DLR - Texas Instruments
Dallas, TX, United States
SN75LBC968 9-Channel Bus Transceiver With Active Termination
SN75LBC968DLR
SN75LBC968 9-Channel Bus Transceiver With Active Termination SN75LBC968DLR
9-Channel Bus Transceiver With Active Termination 56-SSOP

9-Channel Bus Transceiver With Active Termination 56-SSOP

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC968DLR - 065752-SN75LBC968DLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC968DLR
065752-SN75LBC968DLR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC968DLR 065752-SN75LBC968DLR
Manufacturer: Texas Instruments Win Source Part Number: 065752-SN75LBC968DLR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 9/9 Duplex: Half Receiver Hysteresis: 500mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065752-SN75LBC968DLR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN75LBC968DLR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Supplier's Site Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75LBC968DLR
SSOP Interface Transceiver IC 710-SN75LBC968DLR
9-Channel Bus Transceiver With Active Termination 56-SSOP Product overview: SN75LBC968DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC968DLR can be used for catalog matching and distributor lookup.

9-Channel Bus Transceiver With Active Termination 56-SSOP Product overview: SN75LBC968DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC968DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC968DLR 065752-SN75LBC968DLR SN75LBC968DLR 710-SN75LBC968DLR
Product Name SN75LBC968 9-Channel Bus Transceiver With Active Termination Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC968DLR SSOP Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers