SN75FC1000PJD -- INTEGRATED CIRCUITS (ICS) - INTERFACE - TELECOM
Texas Instruments
Integrated Circuits (ICs) - Interface - Telecom
SN75FC1000PJD
Description
TELECOM CIRCUIT, PQFP64
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
TELECOM CIRCUIT, PQFP64
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
SN75FC1000PJD |
SN75FC1000PJD |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Telecom |
Telecom |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Receiver; Sensor Interface; Transceiver
Supply Voltage
Other; 4.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Device Type
Front End
Package Type
40-VFQFN Exposed Pad
Pins
40 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
3 suppliers