9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70 Product overview: SN75LVDM976DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM976DGGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1101096-SN75LVDM976D
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 9/9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDM976DGGR | 710-SN75LVDM976DGGR | 1101096-SN75LVDM976DGGR |
| Product Name | SN75LVDM976 9-Channel LVD-SCSI Transceiver | TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM976DGGR |
| Technology | SCSI | ||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| Pd | 978 milliwatts |