Texas Instruments SN75LVDT386 16-Channel LVDS Receiver SN75LVDT386DGG

Description
16-Channel LVDS Receiver 64-TSSOP 0 to 70
Request a Quote Datasheet
Description
16-Channel LVDS Receiver 64-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDT386 16-Channel LVDS Receiver - SN75LVDT386DGG - Texas Instruments
Dallas, TX, United States
SN75LVDT386 16-Channel LVDS Receiver
SN75LVDT386DGG
SN75LVDT386 16-Channel LVDS Receiver SN75LVDT386DGG
16-Channel LVDS Receiver 64-TSSOP 0 to 70

16-Channel LVDS Receiver 64-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-SN75LVDT386DGG
3.3V TSSOP Interface Transceiver IC 710-SN75LVDT386DGG
16-Ch LVDS Receiver, 630Mbps, 3.3V, TSSOP, Flow-Through Product overview: SN75LVDT386DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDT386DGG can be used for catalog matching and distributor lookup.

16-Ch LVDS Receiver, 630Mbps, 3.3V, TSSOP, Flow-Through Product overview: SN75LVDT386DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDT386DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261482-SN75LVDT386DGG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261482-SN75LVDT386DGG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261482-SN75LVDT386DGG
Win Source Part Number: 1261482-SN75LVDT386D GG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Standard Package: 25 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/16 Data Rate: 250Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-2370-5R,TEXTISSN 75LVDT386DGG,296-237 0-5,2156-SN75LVDT386 DGG Base Product Number: 75LVDT386

Win Source Part Number: 1261482-SN75LVDT386DGG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Standard Package: 25
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/16
Data Rate: 250Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-2370-5R,TEXTISSN75LVDT386DGG,296-2370-5,2156-SN75LVDT386DGG
Base Product Number: 75LVDT386

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDT386DGG
LVDS Interface IC SN75LVDT386DGG
LVDS Interface IC 16-Channel LVDS Receiver

LVDS Interface IC 16-Channel LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDT386DGG 710-SN75LVDT386DGG 1261482-SN75LVDT386DGG SN75LVDT386DGG
Product Name SN75LVDT386 16-Channel LVDS Receiver 3.3V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Rx 16 #
Data Rate 630000 kbps 630000 kbps 250000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details