Texas Instruments SN75DP120 Display Port 1:1 Dual-Mode Repeater SN75DP120RHHR

Description
Display Port 1:1 Dual-Mode Repeater 36-VQFN 0 to 85
Request a Quote
Description
Display Port 1:1 Dual-Mode Repeater 36-VQFN 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75DP120 is a DisplayPort 1:1 Dual-Mode repeater that regenerates DP++ signals up to 2.7 Gbps with automatic link training, equalization, and HPD/CAD level translation. It is packaged in a 36-pin 6×6 mm QFN and operates from 0°C to 85°C with 11 kV HBM ESD protection.

Datasheet Summary
Powered by GS/AI

The SN75DP120 is a DisplayPort 1:1 Dual-Mode repeater that regenerates DP++ signals up to 2.7 Gbps with automatic link training, equalization, and HPD/CAD level translation. It is packaged in a 36-pin 6×6 mm QFN and operates from 0°C to 85°C with 11 kV HBM ESD protection.

Suppliers

Company
Product
Description
Supplier Links
SN75DP120 Display Port 1:1 Dual-Mode Repeater - SN75DP120RHHR - Texas Instruments
Dallas, TX, United States
SN75DP120 Display Port 1:1 Dual-Mode Repeater
SN75DP120RHHR
SN75DP120 Display Port 1:1 Dual-Mode Repeater SN75DP120RHHR
Display Port 1:1 Dual-Mode Repeater 36-VQFN 0 to 85

Display Port 1:1 Dual-Mode Repeater 36-VQFN 0 to 85

Supplier's Site Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
756-SN75DP120RHHR
Dual Interface Transceiver IC 756-SN75DP120RHHR
Display Port Dual-Mode Repeater Interface Product overview: SN75DP120RHHR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75DP120RHHR can be used for catalog matching and distributor lookup.

Display Port Dual-Mode Repeater Interface Product overview: SN75DP120RHHR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75DP120RHHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP120RHHR - 030529-SN75DP120RHHR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP120RHHR
030529-SN75DP120RHHR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP120RHHR 030529-SN75DP120RHHR
Manufacturer: Texas Instruments Win Source Part Number: 030529-SN75DP120RHHR Packaging: Reel - TR Type: Buffer, ReDriver Applications: DisplayPort Input: DisplayPort Output: DisplayPort Number of Channels: 4 Data Rate (Max): 2.7Gbps Delay Time: 6.4ns Signal Conditioning: Input Equalization, Output Pre-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 165mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030529-SN75DP120RHHR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: DisplayPort
Input: DisplayPort
Output: DisplayPort
Number of Channels: 4
Data Rate (Max): 2.7Gbps
Delay Time: 6.4ns
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 165mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN75DP120RHHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75DP120RHHR
Signal Buffers, Repeaters, Splitters SN75DP120RHHR
Buffer, ReDriver 4 Channel 2.7Gbps 36-VQFN (6x6)

Buffer, ReDriver 4 Channel 2.7Gbps 36-VQFN (6x6)

Buy Now
Sheung Wan, Hong Kong
Display Interface IC
SN75DP120RHHR
Display Interface IC SN75DP120RHHR
Display Interface IC Disp Port 1:1 Dual

Display Interface IC Disp Port 1:1 Dual

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75DP120RHHR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75DP120RHHR
IC REDRIVER DISPLAYPORT 36VQFN

IC REDRIVER DISPLAYPORT 36VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75DP120RHHR 756-SN75DP120RHHR 030529-SN75DP120RHHR SN75DP120RHHR SN75DP120RHHR SN75DP120RHHR
Product Name SN75DP120 Display Port 1:1 Dual-Mode Repeater Dual Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP120RHHR Signal Buffers, Repeaters, Splitters Display Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Features RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type VQFN VQFN EP 36-VQFN (6x6) 36-VFQFN Exposed Pad VQFN-36
Device Type Transceiver Signal Conditioner; Buffer Buffer Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN55188 Quadruple Line Driver - 5962-8688901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details