Quadruple RS-485 Differential Line Drivers 16-PDIP 0 to 70
Quadruple RS-485 Differential Line Drivers 16-PDIP 0 to 70 Product overview: SN75LBC174AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC174AN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1101067-SN75LBC174AN
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
RS-485 Interface IC Quad RS-485 Diff Line Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC174AN | 710-SN75LBC174AN | 1101067-SN75LBC174AN | SN75LBC174AN |
| Product Name | SN75LBC174A Quadruple RS-485 Differential Line Drivers | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174AN | RS-485 Interface IC |
| Technology | RS485 | |||
| Device Type | Line / Bus Driver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | |
| # of Tx | 4 # |