Texas Instruments SN75HVD08 3.3/5-V RS-485 Transceiver SN75HVD08D

Description
3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70
Request a Quote
Description
3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75HVD08D is an RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for 3-V to 5.5-V supply operation with quiescent power consumption under 90 mW. It supports up to 256 nodes on the bus with 1/8th unit-load input impedance and features failsafe receivers for open-circuit, short-circuit, and idle bus conditions. The device offers 16-kV HBM ESD protection on bus pins and complies with ANSI TIA/EIA-485-A. It operates over a 0°C to 70°C temperature range.

Datasheet Summary
Powered by GS/AI

The SN75HVD08D is an RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for 3-V to 5.5-V supply operation with quiescent power consumption under 90 mW. It supports up to 256 nodes on the bus with 1/8th unit-load input impedance and features failsafe receivers for open-circuit, short-circuit, and idle bus conditions. The device offers 16-kV HBM ESD protection on bus pins and complies with ANSI TIA/EIA-485-A. It operates over a 0°C to 70°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
SN75HVD08 3.3/5-V RS-485 Transceiver - SN75HVD08D - Texas Instruments
Dallas, TX, United States
SN75HVD08 3.3/5-V RS-485 Transceiver
SN75HVD08D
SN75HVD08 3.3/5-V RS-485 Transceiver SN75HVD08D
3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70

3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN75HVD08D
5V SOIC Interface Transceiver IC 710-SN75HVD08D
RS-485 Transceiver, 10Mbps, 3.3/5V, SOIC, Half Duplex Product overview: SN75HVD08D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD08D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 10Mbps, 3.3/5V, SOIC, Half Duplex Product overview: SN75HVD08D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08D - 335777-SN75HVD08D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08D
335777-SN75HVD08D
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08D 335777-SN75HVD08D
Manufacturer: Texas Instruments Win Source Part Number: 335777-SN75HVD08D Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 335777-SN75HVD08D
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75HVD08D
RS-485 Interface IC SN75HVD08D
RS-485 Interface IC 3.3/5-V RS-485 Transceiver

RS-485 Interface IC 3.3/5-V RS-485 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD08D 710-SN75HVD08D 335777-SN75HVD08D SN75HVD08D
Product Name SN75HVD08 3.3/5-V RS-485 Transceiver 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08D RS-485 Interface IC
Technology RS485
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 3 V ~ 5.5 V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CDRE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers