Texas Instruments SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver SN75LVCP600DRFT

Description
1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85
Request a Quote Datasheet
Description
1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver - SN75LVCP600DRFT - Texas Instruments
Dallas, TX, United States
SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver
SN75LVCP600DRFT
SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver SN75LVCP600DRFT
1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85

1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN75LVCP600DRFT
Interface Transceiver IC 756-SN75LVCP600DRFT
1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85 Product overview: SN75LVCP600DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP600DRFT can be used for catalog matching and distributor lookup.

1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85 Product overview: SN75LVCP600DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP600DRFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600DRFT - 1101093-SN75LVCP600DRFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600DRFT
1101093-SN75LVCP600DRFT
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600DRFT 1101093-SN75LVCP600DRFT
Manufacturer: Texas Instruments Win Source Part Number: 1101093-SN75LVCP600D RFT Packaging: Reel - TR Type: Buffer, ReDriver Applications: SATA Input: VML Output: VML Number of Channels: 1 Data Rate (Max): 6Gbps Delay Time: 275ps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 29mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101093-SN75LVCP600DRFT
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SATA
Input: VML
Output: VML
Number of Channels: 1
Data Rate (Max): 6Gbps
Delay Time: 275ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 29mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN75LVCP600DRFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75LVCP600DRFT
Signal Buffers, Repeaters, Splitters SN75LVCP600DRFT
Buffer, ReDriver 1 Channel 6Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 6Gbps 8-WSON (2x2)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75LVCP600DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75LVCP600DRFT
IC REDRIVER SATA 1CH 6GBPS 8WDFN

IC REDRIVER SATA 1CH 6GBPS 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
Interface - Specialized
SN75LVCP600DRFT
Interface - Specialized SN75LVCP600DRFT
Interface - Specialized 1.5/3.0/6.0 Gbps Sgl Ch SATA Redriver

Interface - Specialized 1.5/3.0/6.0 Gbps Sgl Ch SATA Redriver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVCP600DRFT 756-SN75LVCP600DRFT 1101093-SN75LVCP600DRFT SN75LVCP600DRFT SN75LVCP600DRFT SN75LVCP600DRFT
Product Name SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600DRFT Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Interface - Specialized
Device Type SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver Transceiver Signal Conditioner; Buffer Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4052BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Filters - Active - 1337412-AMC1210IRHATG4 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.4V ~ 5.5V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details