PCIE 5.032-GBPS 4-CHANNEL LINEAR
Buffer, ReDriver 4 Channel 32Gbps 42-WQFN (3.5x9)
PCIE 5.032-GBPS 4-CHANNEL LINEAR
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVPE5421RUAR | SN75LVPE5421RUAR | SN75LVPE5421RUAR |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver |
| Supply Voltage | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |