PROFIBUS RS-485 Transceiver 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN75HVD1176DG4 |
| Product Name | SN75HVD1176 PROFIBUS RS-485 Transceiver |
| Technology | RS485 |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | 5V |
| # of Tx | 1 # |