Texas Instruments SN75LBC174 Quadruple Low-Power Differential Line Driver SN75LBC174DWR

Description
Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC174 Quadruple Low-Power Differential Line Driver - SN75LBC174DWR - Texas Instruments
Dallas, TX, United States
SN75LBC174 Quadruple Low-Power Differential Line Driver
SN75LBC174DWR
SN75LBC174 Quadruple Low-Power Differential Line Driver SN75LBC174DWR
Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70

Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174DWR - 030542-SN75LBC174DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174DWR
030542-SN75LBC174DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174DWR 030542-SN75LBC174DWR
Manufacturer: Texas Instruments Win Source Part Number: 030542-SN75LBC174DWR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030542-SN75LBC174DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN75LBC174DWR
Low-Power SOIC Interface Transceiver IC 710-SN75LBC174DWR
Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75LBC174DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC174DWR can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75LBC174DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC174DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC174DWR
RS-485 Interface IC SN75LBC174DWR
RS-485 Interface IC Quad Low-Pwr Diff Line Driver

RS-485 Interface IC Quad Low-Pwr Diff Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC174DWR 030542-SN75LBC174DWR 710-SN75LBC174DWR SN75LBC174DWR
Product Name SN75LBC174 Quadruple Low-Power Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174DWR Low-Power SOIC Interface Transceiver IC RS-485 Interface IC
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MKA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HCT244 Octal Buffers And Line Drivers With 3-State Outputs - 85130012A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55114 Dual Differential Line Driver - 5962-88744022A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers