Texas Instruments SN75DP128A DisplayPort 1:2 Switch SN75DP128ARTQT

Description
DisplayPort 1:2 Switch 56-QFN 0 to 85
Request a Quote Datasheet
Description
DisplayPort 1:2 Switch 56-QFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75DP128A DisplayPort 1:2 Switch - SN75DP128ARTQT - Texas Instruments
Dallas, TX, United States
SN75DP128A DisplayPort 1:2 Switch
SN75DP128ARTQT
SN75DP128A DisplayPort 1:2 Switch SN75DP128ARTQT
DisplayPort 1:2 Switch 56-QFN 0 to 85

DisplayPort 1:2 Switch 56-QFN 0 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - SN75DP128ARTQT - 1101032-SN75DP128ARTQT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75DP128ARTQT
1101032-SN75DP128ARTQT
Interface - Interface - Specialized - SN75DP128ARTQT 1101032-SN75DP128ARTQT
Manufacturer: Texas Instruments Win Source Part Number: 1101032-SN75DP128ART QT Packaging: Reel - TR Applications: Displays, Monitors, TV Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-QFN (8x8) Supply Voltage - Operating: 4.5 V to 5.25 V Alternative Parts (Cross-Reference): SN75DP128ARTQR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101032-SN75DP128ARTQT
Packaging: Reel - TR
Applications: Displays, Monitors, TV
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-QFN (8x8)
Supply Voltage - Operating: 4.5 V to 5.25 V
Alternative Parts (Cross-Reference): SN75DP128ARTQR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN75DP128ARTQT
Integrated Circuits (ICs) - Interface - Specialized SN75DP128ARTQT
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site
IC INTERFACE SPECIALIZED 56QFN - 815-SN75DP128ARTQT - Utmel Electronic Limited
Hong Kong, China
IC INTERFACE SPECIALIZED 56QFN
815-SN75DP128ARTQT
IC INTERFACE SPECIALIZED 56QFN 815-SN75DP128ARTQT
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site
Specialized - SN75DP128ARTQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN75DP128ARTQT
Specialized SN75DP128ARTQT
Displays, Monitors, TV Interface 56-QFN (8x8)

Displays, Monitors, TV Interface 56-QFN (8x8)

Buy Now
Interface - Specialized - SN75DP128ARTQT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SN75DP128ARTQT
Interface - Specialized SN75DP128ARTQT
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Interface IC
SN75DP128ARTQT
Display Interface IC SN75DP128ARTQT
Display Interface IC DisplayPort 1:2 Sw

Display Interface IC DisplayPort 1:2 Sw

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75DP128ARTQT 1101032-SN75DP128ARTQT SN75DP128ARTQT 815-SN75DP128ARTQT SN75DP128ARTQT SN75DP128ARTQT SN75DP128ARTQT
Product Name SN75DP128A DisplayPort 1:2 Switch Interface - Interface - Specialized - SN75DP128ARTQT Integrated Circuits (ICs) - Interface - Specialized IC INTERFACE SPECIALIZED 56QFN Specialized Interface - Specialized Display Interface IC
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type QFN 56-QFN (8x8) 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad QFN-56
Supply Voltage Other; 4.5 V ~ 5.25 V Other 5V; Other; 5V Other; 4.5V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Quad Interface Transceiver IC - 710-AM26C32CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details