The SN75HVD10P is a 3.3-V RS-485 transceiver in an 8-pin PDIP package measuring 9.81 mm × 6.35 mm, designed for bidirectional communication on multipoint bus lines. It supports signaling rates up to 32 Mbps with a 1/2 unit load, meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, and includes bus-pin ESD protection exceeding 16 kV HBM, short-circuit protection from -7 V to 12 V, and thermal shutdown. It operates from 0°C to 70°C with a typical standby current of 1 µA. The device features fail-safe receiver modes and glitch-free power-up/down for hot-plugging applications.
3.3V Differential Transceiver 8-PDIP 0 to 70
3.3-V differential transceiver 8-PDIP 0 to 70 Product overview: SN75HVD10P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD10P can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8
RS-485 Interface IC 3.3V Differential Transceivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75HVD10P | 710-SN75HVD10P | SN75HVD10P | SN75HVD10P |
| Product Name | SN75HVD10 3.3V Differential Transceiver | Interface Transceiver IC | RS-485 Interface IC | |
| Device Type | Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 3.3V | ||
| # of Tx | 1 # |