Texas Instruments SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SN75C3223PWR

Description
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver - SN75C3223PWR - Texas Instruments
Dallas, TX, United States
SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN75C3223PWR
SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SN75C3223PWR
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70

3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75C3223PWR
TSSOP Interface Transceiver IC 710-SN75C3223PWR
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70 Product overview: SN75C3223PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3223PWR can be used for catalog matching and distributor lookup.

3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70 Product overview: SN75C3223PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3223PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223PWR - 030522-SN75C3223PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223PWR
030522-SN75C3223PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223PWR 030522-SN75C3223PWR
Manufacturer: Texas Instruments Win Source Part Number: 030522-SN75C3223PWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030522-SN75C3223PWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN75C3223PWR - Rochester Electronics
Newburyport, MA, United States
SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver

SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3223PWR
RS-232 Interface IC SN75C3223PWR
RS-232 Interface IC 3-5.5V RS232 MultiCh

RS-232 Interface IC 3-5.5V RS232 MultiCh

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3223PWR 710-SN75C3223PWR 030522-SN75C3223PWR SN75C3223PWR SN75C3223PWR
Product Name SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223PWR RS-232 Interface IC
Technology RS232 RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

IC CONTROLLER FASTCHRGE 16-SOIC - 815-BQ2004HSNTRG4 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage 5V; Other; 5V
View Details
 - DS8933M - Rochester Electronics
Specs
Device Type Transceiver
Package Type SOP; SOP14
View Details
2 suppliers
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIPWRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDBE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers