Texas Instruments SN75LBC172 Quadruple Low-Power Differential Line Driver SN75LBC172DWR

Description
Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC172 Quadruple Low-Power Differential Line Driver - SN75LBC172DWR - Texas Instruments
Dallas, TX, United States
SN75LBC172 Quadruple Low-Power Differential Line Driver
SN75LBC172DWR
SN75LBC172 Quadruple Low-Power Differential Line Driver SN75LBC172DWR
Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70

Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN75LBC172DWR
Low-Power SOIC Interface Transceiver IC 710-SN75LBC172DWR
Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75LBC172DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC172DWR can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75LBC172DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC172DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172DWR - 065743-SN75LBC172DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172DWR
065743-SN75LBC172DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172DWR 065743-SN75LBC172DWR
Manufacturer: Texas Instruments Win Source Part Number: 065743-SN75LBC172DWR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN75LBC172DW; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065743-SN75LBC172DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN75LBC172DW;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC172DWR
RS-485 Interface IC SN75LBC172DWR
RS-485 Interface IC Quad Low-Pwr Diff Line Driver

RS-485 Interface IC Quad Low-Pwr Diff Line Driver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LBC172DWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LBC172DWR
Drivers, Receivers, Transceivers SN75LBC172DWR
IC DRIVER 4/0 20SOIC

IC DRIVER 4/0 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC172DWR 710-SN75LBC172DWR 065743-SN75LBC172DWR SN75LBC172DWR SN75LBC172DWR
Product Name SN75LBC172 Quadruple Low-Power Differential Line Driver Low-Power SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172DWR RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Transceiver Receiver Driver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V Other; 4.75V ~ 5.25V
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213CDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details