The SN75LVDS83B FlatLink transmitter converts 28-bit LVTTL data and a clock signal to four LVDS differential pairs for LCD panel interfaces, operating from a single 3.3-V supply with a typical power consumption of 170 mW at 75 MHz. It supports pixel clock frequencies from 10 MHz to 135 MHz and is housed in a 56-pin TSSOP package measuring 14.00 mm by 5.10 mm. The device operates over an ambient temperature range of -10°C to 70°C and includes an active-low shutdown pin for low-power operation. ESD protection is rated at 5 kV HBM, and it supports selectable clock edge triggering and spread spectrum clocking.
FlatLink 10-135MHz Transmitter 56-TSSOP -10 to 70
Texas Instruments SN75LVDS83BDGG
Texas Instruments SN75LVDS83BDGG
LVDS Transmitter, 135Mbps, 28 Drivers, 3.3V, TSSOP Product overview: SN75LVDS83BDGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS83BDGG can be used for catalog matching and distributor lookup.
IC DRIVER 5/0 56TSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS83BDGG | 1219403 | 8143922P | 710-SN75LVDS83BDGG | SN75LVDS83BDGG |
| Product Name | SN75LVDS83B FlatLink 10-135MHz Transmitter | LVDS Interface Ics | LVDS Interface Ics | 3.3V TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | LVDS | LVDS | |
| Device Type | Transmitter | Serdes | Transceiver | Driver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | ||
| Package Type | TSSOP,BGA MICROSTAR JUNIOR | SSOP; TSSOP; Tssop | TSSOP | 56-TFSOP (0.240", 6.10mm Width) |