Texas Instruments SN888C Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection SN888CD

Description
Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection 8-SOIC -40 to 85
Request a Quote
Description
Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN888C is a low-power RS-485 transceiver designed for bus-polarity correction and transient protection, suitable for applications such as E-meters. It operates at data rates ranging from 300 bps to 250 kbps and supports configurations with failsafe resistors, either alone or in conjunction with termination resistors. The device can accommodate up to 256 nodes on a bus and features built-in protection against electrostatic discharge (ESD) with ratings of ±16 kV HBM and ±12 kV IEC61000-4-2 contact discharge. The SN888C is housed in an SOIC-8 package, ensuring backward compatibility, and is characterized for operation within a temperature range of -40°C to 85°C. The transceiver's ability to correct bus polarity within 76 ms upon hot plug-in enhances its reliability in dynamic environments. This product is particularly relevant for engineers looking for robust communication solutions in industrial applications.

Datasheet Summary
Powered by GS/AI

The SN888C is a low-power RS-485 transceiver designed for bus-polarity correction and transient protection, suitable for applications such as E-meters. It operates at data rates ranging from 300 bps to 250 kbps and supports configurations with failsafe resistors, either alone or in conjunction with termination resistors. The device can accommodate up to 256 nodes on a bus and features built-in protection against electrostatic discharge (ESD) with ratings of ±16 kV HBM and ±12 kV IEC61000-4-2 contact discharge. The SN888C is housed in an SOIC-8 package, ensuring backward compatibility, and is characterized for operation within a temperature range of -40°C to 85°C. The transceiver's ability to correct bus polarity within 76 ms upon hot plug-in enhances its reliability in dynamic environments. This product is particularly relevant for engineers looking for robust communication solutions in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
SN888C Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection - SN888CD - Texas Instruments
Dallas, TX, United States
SN888C Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection
SN888CD
SN888C Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection SN888CD
Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection 8-SOIC -40 to 85

Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN888CD
5V SOIC Interface Transceiver IC 710-SN888CD
RS-485 Transceiver, Half Duplex, 250Kbps, 5V, 8-SOIC Product overview: SN888CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN888CD can be used for catalog matching and distributor lookup.

RS-485 Transceiver, Half Duplex, 250Kbps, 5V, 8-SOIC Product overview: SN888CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN888CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN888CD - Rochester Electronics
Newburyport, MA, United States
LINE TRANSCEIVER

LINE TRANSCEIVER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN888CD
RS-485 Interface IC SN888CD
RS-485 Interface IC Bus-Polarity Correct RS-485 Tnscvr

RS-485 Interface IC Bus-Polarity Correct RS-485 Tnscvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN888CD 710-SN888CD SN888CD SN888CD
Product Name SN888C Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection 5V SOIC Interface Transceiver IC RS-485 Interface IC
Technology RS485
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
GD75232 Multiple RS-232 Drivers And Receivers - GD75232PWR - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details