Texas Instruments SN75C189 Quadruple Low-Power Line Receiver SN75C189N

Description
Quadruple Low-Power Line Receiver 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Receiver 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C189 Quadruple Low-Power Line Receiver - SN75C189N - Texas Instruments
Dallas, TX, United States
SN75C189 Quadruple Low-Power Line Receiver
SN75C189N
SN75C189 Quadruple Low-Power Line Receiver SN75C189N
Quadruple Low-Power Line Receiver 14-PDIP 0 to 70

Quadruple Low-Power Line Receiver 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN75C189N
Low-Power Interface Transceiver IC 710-SN75C189N
Quadruple Low-Power Line Receiver 14-PDIP 0 to 70 Product overview: SN75C189N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189N can be used for catalog matching and distributor lookup.

Quadruple Low-Power Line Receiver 14-PDIP 0 to 70 Product overview: SN75C189N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189N - 065733-SN75C189N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189N
065733-SN75C189N
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189N 065733-SN75C189N
Manufacturer: Texas Instruments Win Source Part Number: 065733-SN75C189N Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 330mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065733-SN75C189N
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 330mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C189N
RS-232 Interface IC SN75C189N
RS-232 Interface IC Quad Low Pwr

RS-232 Interface IC Quad Low Pwr

Buy Now Datasheet
Rs-232 Line Receiver, 6V, Dip-14; Device Type Texas Instruments - 67K1134 - Newark, An Avnet Company
Chicago, IL, United States
Rs-232 Line Receiver, 6V, Dip-14; Device Type Texas Instruments
67K1134
Rs-232 Line Receiver, 6V, Dip-14; Device Type Texas Instruments 67K1134
RS-232 LINE RECEIVER, 6V, DIP-14; Device Type:RS232 Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Driver Case Style:DIP; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes

RS-232 LINE RECEIVER, 6V, DIP-14; Device Type:RS232 Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Driver Case Style:DIP; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C189N 710-SN75C189N 065733-SN75C189N SN75C189N 67K1134
Product Name SN75C189 Quadruple Low-Power Line Receiver Low-Power Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C189N RS-232 Interface IC Rs-232 Line Receiver, 6V, Dip-14; Device Type Texas Instruments
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps 1000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details