Texas Instruments SN75LBC175A Quadruple RS-485 Differential Line Receivers SN75LBC175AN

Description
Quadruple RS-485 Differential Line Receivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple RS-485 Differential Line Receivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC175A Quadruple RS-485 Differential Line Receivers - SN75LBC175AN - Texas Instruments
Dallas, TX, United States
SN75LBC175A Quadruple RS-485 Differential Line Receivers
SN75LBC175AN
SN75LBC175A Quadruple RS-485 Differential Line Receivers SN75LBC175AN
Quadruple RS-485 Differential Line Receivers 16-PDIP 0 to 70

Quadruple RS-485 Differential Line Receivers 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175AN - 1101069-SN75LBC175AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175AN
1101069-SN75LBC175AN
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175AN 1101069-SN75LBC175AN
Manufacturer: Texas Instruments Win Source Part Number: 1101069-SN75LBC175AN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101069-SN75LBC175AN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75LBC175AN
Interface Transceiver IC 710-SN75LBC175AN
Quadruple RS-485 Differential Line Receivers 16-PDIP 0 to 70 Product overview: SN75LBC175AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC175AN can be used for catalog matching and distributor lookup.

Quadruple RS-485 Differential Line Receivers 16-PDIP 0 to 70 Product overview: SN75LBC175AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC175AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75LBC175AN
RS-422/RS-485 Interface IC SN75LBC175AN
RS-422/RS-485 Interface IC Quad Differential Line Receivers

RS-422/RS-485 Interface IC Quad Differential Line Receivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC175AN 1101069-SN75LBC175AN 710-SN75LBC175AN SN75LBC175AN
Product Name SN75LBC175A Quadruple RS-485 Differential Line Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175AN Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS485
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

GD75232 Multiple RS-232 Drivers And Receivers - GD75232PWR - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
GD75232 Multiple RS-232 Drivers And Receivers - GD75232N - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details