Texas Instruments SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SN75C3222DW

Description
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver - SN75C3222DW - Texas Instruments
Dallas, TX, United States
SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN75C3222DW
SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SN75C3222DW
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70

3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70

Buy Now Datasheet
 - SN75C3222DW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75C3222DW
SOIC Interface Transceiver IC 710-SN75C3222DW
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70 Product overview: SN75C3222DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3222DW can be used for catalog matching and distributor lookup.

3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70 Product overview: SN75C3222DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3222DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261479-SN75C3222DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261479-SN75C3222DW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261479-SN75C3222DW
Win Source Part Number: 1261479-SN75C3222DW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 25 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN75C3222DW,SN7 5C3222DWE4,296-34143 -5,SN75C3222DWE4,SN7 5C3222DW,TEXTISSN75C 3222DW Base Product Number: 75C3222

Win Source Part Number: 1261479-SN75C3222DW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 25
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN75C3222DW,SN75C3222DWE4,296-34143-5,SN75C3222DWE4,SN75C3222DW,TEXTISSN75C3222DW
Base Product Number: 75C3222

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3222DW
RS-232 Interface IC SN75C3222DW
RS-232 Interface IC 3-5.5V MultiCh Compat Line Drv/Rcvr

RS-232 Interface IC 3-5.5V MultiCh Compat Line Drv/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3222DW SN75C3222DW 710-SN75C3222DW 1261479-SN75C3222DW SN75C3222DW
Product Name SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver - DS1487M/NOPB - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers
SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-89687013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS34LV87T Enhanced CMOS Quad Differential Line Driver - DS34LV87TM/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
7 suppliers