Texas Instruments SN75LVDS82 FlatLink(TM) Receiver SN75LVDS82DGGG4

Description
FlatLink(TM) Receiver 56-TSSOP 0 to 70
Request a Quote Datasheet
Description
FlatLink(TM) Receiver 56-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS82 FlatLink(TM) Receiver - SN75LVDS82DGGG4 - Texas Instruments
Dallas, TX, United States
SN75LVDS82 FlatLink(TM) Receiver
SN75LVDS82DGGG4
SN75LVDS82 FlatLink(TM) Receiver SN75LVDS82DGGG4
FlatLink(TM) Receiver 56-TSSOP 0 to 70

FlatLink(TM) Receiver 56-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75LVDS82DGGG4
TSSOP Interface Transceiver IC 710-SN75LVDS82DGGG4
FlatLink™ Receiver 56-TSSOP 0 to 70 Product overview: SN75LVDS82DGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS82DGGG4 can be used for catalog matching and distributor lookup.

FlatLink™ Receiver 56-TSSOP 0 to 70 Product overview: SN75LVDS82DGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS82DGGG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261079-SN75LVDS82DGGG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261079-SN75LVDS82DGGG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261079-SN75LVDS82DGGG4
Win Source Part Number: 1261079-SN75LVDS82DG GG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: FlatLink™ Type: Receiver Standard Package: 35 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/5 Voltage - Supply: 3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN75LVDS82DGGG4 ,TEXTISSN75LVDS82DGG G4 Base Product Number: 75LVDS82

Win Source Part Number: 1261079-SN75LVDS82DGGG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: FlatLink™
Type: Receiver
Standard Package: 35
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/5
Voltage - Supply: 3V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN75LVDS82DGGG4,TEXTISSN75LVDS82DGGG4
Base Product Number: 75LVDS82

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS82DGGG4 710-SN75LVDS82DGGG4 1261079-SN75LVDS82DGGG4
Product Name SN75LVDS82 FlatLink(TM) Receiver TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology LVDS
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066PWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Specialized - 34P3210-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066EE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details
2 suppliers