The SN75C3223EDB is a 3-V to 5.5-V dual RS-232 line driver and receiver with ±15-kV ESD protection, housed in a 20-pin SSOP package. It operates from 0°C to 70°C and meets TIA/EIA-232-F and ITU v.28 standards. The device supports data rates up to 1000 kbit/s, includes auto-powerdown functionality, and requires four external 0.1-µF capacitors. It features two drivers, two receivers, and an INVALID output to indicate valid RS-232 signal presence.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SSOP 0 to 70 Product overview: SN75C3223EDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3223EDB can be used for catalog matching and distributor lookup.
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20
RS-232 Interface IC 3V To 5.5V Multi Ch RS232 Compat Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C3223EDB | 710-SN75C3223EDB | SN75C3223EDB | SN75C3223EDB |
| Product Name | SN75C3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection | SSOP Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 2 # |