The SN75LVDS051D is a high-speed differential line driver and receiver for low-voltage differential signaling (LVDS) applications, operating up to 155 Mbps with a single 3.3-V supply and 5 V tolerant LVTTL inputs. It is packaged in a 16-pin SOIC (D) format, measuring 505.46 mm in length and 6.76 mm in width when shipped in a tube. The device is characterized for operation from 0°C to 70°C and meets the ANSI TIA/EIA-644-1995 standard.
High-Speed Differential Line Drivers and Receivers 16-SOIC 0 to 70
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
Win Source Part Number: 1261480-SN75LVDS051D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 155Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN75LVDS051D,-
Base Product Number: 75LVDS051
LVDS Transceiver, 2-Ch, 155Mbps, 3.3V, SOIC Product overview: SN75LVDS051D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS051D can be used for catalog matching and distributor lookup.
LVDS Interface IC Dual Lw V Diff
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS051D | SN75LVDS051D | 1261480-SN75LVDS051D | 710-SN75LVDS051D | SN75LVDS051D |
| Product Name | SN75LVDS051 High-Speed Differential Line Drivers and Receivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | 3.3V SOIC Interface Transceiver IC | LVDS Interface IC | |
| Technology | LVDS | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | ||||
| # of Rx | 2 # |