Texas Instruments SN75HVD07 High-Output RS-485 Transceiver SN75HVD07DRG4

Description
High-Output RS-485 Transceiver 8-SOIC 0 to 70
Request a Quote
Description
High-Output RS-485 Transceiver 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75HVD07DRG4 is a high-output RS-485 transceiver in an 8-pin SOIC package, designed for balanced data transmission in electrically noisy environments. It operates with a 4.5 V to 5.5 V supply voltage and supports a common-mode voltage range of -7 V to 12 V at the bus pins. The device provides a minimum differential output voltage of 2.5 V into a 54-Ω load and features 16 kV HBM ESD protection on bus pins. It offers a 1/8th unit-load input impedance, enabling up to 256 nodes on the bus, and includes open-circuit, short-circuit, and idle-bus failsafe receiver behavior. The transceiver complies with ANSI TIA/EIA-485-A and has a typical standby current of 1 µA. The package is marked with a part marking of VN07 and supports a junction operating temperature range of 0 °C to 70 °C.

Datasheet Summary
Powered by GS/AI

The SN75HVD07DRG4 is a high-output RS-485 transceiver in an 8-pin SOIC package, designed for balanced data transmission in electrically noisy environments. It operates with a 4.5 V to 5.5 V supply voltage and supports a common-mode voltage range of -7 V to 12 V at the bus pins. The device provides a minimum differential output voltage of 2.5 V into a 54-Ω load and features 16 kV HBM ESD protection on bus pins. It offers a 1/8th unit-load input impedance, enabling up to 256 nodes on the bus, and includes open-circuit, short-circuit, and idle-bus failsafe receiver behavior. The transceiver complies with ANSI TIA/EIA-485-A and has a typical standby current of 1 µA. The package is marked with a part marking of VN07 and supports a junction operating temperature range of 0 °C to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
SN75HVD07 High-Output RS-485 Transceiver - SN75HVD07DRG4 - Texas Instruments
Dallas, TX, United States
SN75HVD07 High-Output RS-485 Transceiver
SN75HVD07DRG4
SN75HVD07 High-Output RS-485 Transceiver SN75HVD07DRG4
High-Output RS-485 Transceiver 8-SOIC 0 to 70

High-Output RS-485 Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD07DRG4 - 065739-SN75HVD07DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD07DRG4
065739-SN75HVD07DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD07DRG4 065739-SN75HVD07DRG4
Manufacturer: Texas Instruments Win Source Part Number: 065739-SN75HVD07DRG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065739-SN75HVD07DRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75HVD07DRG4
SOIC Interface Transceiver IC 710-SN75HVD07DRG4
High-Output RS-485 Transceiver 8-SOIC 0 to 70 Product overview: SN75HVD07DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD07DRG4 can be used for catalog matching and distributor lookup.

High-Output RS-485 Transceiver 8-SOIC 0 to 70 Product overview: SN75HVD07DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD07DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75HVD07DRG4
RS-485 Interface IC SN75HVD07DRG4
RS-485 Interface IC High-Output RS-485 Transceiver

RS-485 Interface IC High-Output RS-485 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD07DRG4 065739-SN75HVD07DRG4 710-SN75HVD07DRG4 SN75HVD07DRG4
Product Name SN75HVD07 High-Output RS-485 Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD07DRG4 SOIC Interface Transceiver IC RS-485 Interface IC
Technology RS485
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC176 Differential Bus Transceiver - 5962-9318301Q2A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details