Texas Instruments SN75LVDS389 Octal LVDS Transmitter SN75LVDS389DBTR

Description
Octal LVDS Transmitter 38-TSSOP 0 to 70
Request a Quote Datasheet
Description
Octal LVDS Transmitter 38-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS389 Octal LVDS Transmitter - SN75LVDS389DBTR - Texas Instruments
Dallas, TX, United States
SN75LVDS389 Octal LVDS Transmitter
SN75LVDS389DBTR
SN75LVDS389 Octal LVDS Transmitter SN75LVDS389DBTR
Octal LVDS Transmitter 38-TSSOP 0 to 70

Octal LVDS Transmitter 38-TSSOP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261538-SN75LVDS389DBTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261538-SN75LVDS389DBTR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261538-SN75LVDS389DBTR
Win Source Part Number: 1261538-SN75LVDS389D BTR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 8/0 Data Rate: 630Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 75LVDS389

Win Source Part Number: 1261538-SN75LVDS389DBTR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 8/0
Data Rate: 630Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 75LVDS389

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75LVDS389DBTR
TSSOP Interface Transceiver IC 710-SN75LVDS389DBTR
Octal LVDS driver 38-TSSOP 0 to 70 Product overview: SN75LVDS389DBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS389DBTR can be used for catalog matching and distributor lookup.

Octal LVDS driver 38-TSSOP 0 to 70 Product overview: SN75LVDS389DBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS389DBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS389DBTR
LVDS Interface IC SN75LVDS389DBTR
LVDS Interface IC Octal LVDS Transmitter

LVDS Interface IC Octal LVDS Transmitter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS389DBTR 1261538-SN75LVDS389DBTR 710-SN75LVDS389DBTR SN75LVDS389DBTR
Product Name SN75LVDS389 Octal LVDS Transmitter Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transmitter Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 8 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 755-CLC030VEC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 1.49E6 kbps
Operating Temperature 0 C (32 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details