Low-Power Differential Line Driver And Receiver Pair 8-PDIP 0 to 70
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8
RS-485 Transceiver, 10Mbps, Full Duplex, 5V, PDIP Product overview: SN75LBC179P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC179P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030547-SN75LBC179P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RS485 TXRX, 10MBPS, 5.25V, DIP-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC Diff Line Driver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC179P | SN75LBC179P | 710-SN75LBC179P | 030547-SN75LBC179P | 26AJ9654 | SN75LBC179P |
| Product Name | SN75LBC179 Low-Power Differential Line Driver And Receiver Pair | 5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC179P | Rs485 Txrx, 10Mbps, 5.25V, Dip-8; Device Type Texas Instruments | RS-485 Interface IC | |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Receiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V | 5V | ||
| # of Tx | 1 # | |||||
| # of Rx | 1 # |