The SN75HVD07DR is a high-output RS-485 transceiver designed for balanced data transmission, compliant with ANSI TIA/EIA-485-A and ISO 8482E standards. It features a minimum differential output voltage of 2.5 V into a 54-Oc load, ensuring robust performance in electrically noisy environments. The device supports a wide common-mode voltage range, making it suitable for party-line applications and long-distance data transmission. This transceiver includes an open-circuit, short-circuit, and idle-bus failsafe receiver, enhancing reliability in various operational conditions. It offers a low-current standby mode of 1 µA, which is beneficial for power-sensitive applications. The device is pin-compatible with the industry-standard SN75176, facilitating easy integration into existing designs. The SN75HVD07DR is packaged in an 8-pin SOIC format and operates within a temperature range of 0 to 70 °C, making it suitable for a variety of industrial applications, including process control networks and building automation.
High-Output RS-485 Transceiver 8-SOIC 0 to 70
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8
High-Output RS-485 Transceiver 8-SOIC 0 to 70 Product overview: SN75HVD07DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD07DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1101045-SN75HVD07DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RS-485 Interface IC High-Output RS-485 Transceiver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75HVD07DR | SN75HVD07DR | 710-SN75HVD07DR | 1101045-SN75HVD07DR | SN75HVD07DR |
| Product Name | SN75HVD07 High-Output RS-485 Transceiver | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD07DR | RS-485 Interface IC | |
| Technology | RS485 | ||||
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5 V ~ 5.5 V | 5V | ||
| # of Tx | 1 # |