Texas Instruments SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3243PWR

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN75C3243PWR - Texas Instruments
Dallas, TX, United States
SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN75C3243PWR
SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3243PWR
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243PWR - 030527-SN75C3243PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243PWR
030527-SN75C3243PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243PWR 030527-SN75C3243PWR
Manufacturer: Texas Instruments Win Source Part Number: 030527-SN75C3243PWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030527-SN75C3243PWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75C3243PWR
TSSOP Interface Transceiver IC 710-SN75C3243PWR
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70 Product overview: SN75C3243PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3243PWR can be used for catalog matching and distributor lookup.

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70 Product overview: SN75C3243PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3243PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3243PWR
RS-232 Interface IC SN75C3243PWR
RS-232 Interface IC 3-5.5V RS232 MultiCh

RS-232 Interface IC 3-5.5V RS232 MultiCh

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3243PWR 030527-SN75C3243PWR 710-SN75C3243PWR SN75C3243PWR
Product Name SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243PWR TSSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML-SP EIA-485/EIA-422A Differential Bus Transceivers - DS16F95WFQMLV - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS36276MX-NS - Acme Chip Technology Co., Limited
Specs
Technology RS422; RS485; RS422, RS485
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
 - 74FCT244ASC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers