The SN75LVDS83B FlatLink transmitter converts 28-bit single-ended LVTTL data and a clock signal into four differential LVDS outputs for LCD panel interfaces. It operates from a single 3.3-V supply, supports pixel clock frequencies from 10 MHz to 135 MHz, and delivers up to 135 Mpps. The device is available in a 7.00 mm × 4.50 mm BGA package and a 14.00 mm × 5.10 mm TSSOP package. It functions over an ambient temperature range of -10°C to 70°C, consumes 170 mW at 75 MHz, and draws less than 1 mW when disabled. It supports selectable clock edge triggering and spread spectrum clocking, and includes an active-low shutdown input. The part is ESD rated at 5 kV HBM.
FlatLink 10-135MHz Transmitter 56-BGA MICROSTAR JUNIOR -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082484-SN75LVDS83BZQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 5/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN75LVDS83BDGGR; STLVDS385BTR; SN75LVDS83BDGG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
10- to 135-MHz 28-bit LVDS transmitter/serializ
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS83BZQLR | 082484-SN75LVDS83BZQLR | 710-SN75LVDS83BZQLR |
| Product Name | SN75LVDS83B FlatLink 10-135MHz Transmitter | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83BZQLR | BGA Interface Transceiver IC |
| Technology | LVDS | ||
| Device Type | Transmitter | Receiver | Transceiver |
| Features | RoHS | RoHS | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) |