Texas Instruments SN75DP122 DisplayPort 1:2 Switch with Integrated TMDS Translator SN75DP122RTQT

Description
DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85
Request a Quote Datasheet
Description
DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75DP122 DisplayPort 1:2 Switch with Integrated TMDS Translator - SN75DP122RTQT - Texas Instruments
Dallas, TX, United States
SN75DP122 DisplayPort 1:2 Switch with Integrated TMDS Translator
SN75DP122RTQT
SN75DP122 DisplayPort 1:2 Switch with Integrated TMDS Translator SN75DP122RTQT
DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85

DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - SN75DP122RTQT - 030530-SN75DP122RTQT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75DP122RTQT
030530-SN75DP122RTQT
Interface - Interface - Specialized - SN75DP122RTQT 030530-SN75DP122RTQT
Manufacturer: Texas Instruments Win Source Part Number: 030530-SN75DP122RTQT Packaging: Reel - TR Applications: DVI, HDMI Signal Switching Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-QFN (8x8) Supply Voltage - Operating: 4.5 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030530-SN75DP122RTQT
Packaging: Reel - TR
Applications: DVI, HDMI Signal Switching
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-QFN (8x8)
Supply Voltage - Operating: 4.5 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - SN75DP122RTQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN75DP122RTQT
Specialized SN75DP122RTQT
DVI, HDMI Signal Switching Interface 56-QFN (8x8)

DVI, HDMI Signal Switching Interface 56-QFN (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
Display Interface IC
SN75DP122RTQT
Display Interface IC SN75DP122RTQT
Display Interface IC DisplayPort 1:2 Sw

Display Interface IC DisplayPort 1:2 Sw

Buy Now Datasheet
Interface - Specialized - SN75DP122RTQT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SN75DP122RTQT
Interface - Specialized SN75DP122RTQT
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN75DP122RTQT
Integrated Circuits (ICs) - Interface - Specialized SN75DP122RTQT
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75DP122RTQT 030530-SN75DP122RTQT SN75DP122RTQT SN75DP122RTQT SN75DP122RTQT SN75DP122RTQT
Product Name SN75DP122 DisplayPort 1:2 Switch with Integrated TMDS Translator Interface - Interface - Specialized - SN75DP122RTQT Specialized Display Interface IC Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS RoHS RoHS
Supply Voltage Other; 4.5 V ~ 5.25 V Other; 4.5V ~ 5.25V Other
Package Type 56-QFN (8x8) 56-VFQFN Exposed Pad QFN-56 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BEG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - D24067IM96G4Q1 - 080303-D24067IM96G4Q1 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 24-SOIC
View Details
2 suppliers