Line Transceiver, 1 Func, 1 Driver, 2 Rcvr, BICMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 795201-SN75LBC775DW
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: AppleTalk
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 1Mbps
Part Status: Obsolete(EOL)
Family Name: SN75LBC775
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): HD29051P; SN75LBC775DWG4; SN75LBC775DWRG4; HD29050P; SN75LBC775DWR;
Introduction Date: May 01, 1995
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, SOIC-20 Product overview: SN75LBC775DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC775DW can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC775DW | 795201-SN75LBC775DW | 710-SN75LBC775DW |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC775DW | SOIC Interface Transceiver IC | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| Package Type | SOP; SOP20 | SOIC | SOIC |