Texas Instruments SN75DP122A DisplayPort 1:2 Switch with Integrated TMDS Translator SN75DP122ARTQR

Description
DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85
Request a Quote Datasheet
Description
DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75DP122A DisplayPort 1:2 Switch with Integrated TMDS Translator - SN75DP122ARTQR - Texas Instruments
Dallas, TX, United States
SN75DP122A DisplayPort 1:2 Switch with Integrated TMDS Translator
SN75DP122ARTQR
SN75DP122A DisplayPort 1:2 Switch with Integrated TMDS Translator SN75DP122ARTQR
DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85

DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - SN75DP122ARTQR - 082464-SN75DP122ARTQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75DP122ARTQR
082464-SN75DP122ARTQR
Interface - Interface - Specialized - SN75DP122ARTQR 082464-SN75DP122ARTQR
Manufacturer: Texas Instruments Win Source Part Number: 082464-SN75DP122ARTQ R Packaging: Reel - TR Applications: DVI, HDMI Signal Switching Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-QFN (8x8) Supply Voltage - Operating: 4.5 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082464-SN75DP122ARTQR
Packaging: Reel - TR
Applications: DVI, HDMI Signal Switching
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-QFN (8x8)
Supply Voltage - Operating: 4.5 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - SN75DP122ARTQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN75DP122ARTQR
Specialized SN75DP122ARTQR
DVI, HDMI Signal Switching Interface 56-QFN (8x8)

DVI, HDMI Signal Switching Interface 56-QFN (8x8)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN75DP122ARTQR
Integrated Circuits (ICs) - Interface - Specialized SN75DP122ARTQR
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site
Sheung Wan, Hong Kong
Display Interface IC
SN75DP122ARTQR
Display Interface IC SN75DP122ARTQR
Display Interface IC DisplayPort 1:2 Sw

Display Interface IC DisplayPort 1:2 Sw

Buy Now Datasheet
Interface - Specialized - SN75DP122ARTQR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SN75DP122ARTQR
Interface - Specialized SN75DP122ARTQR
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75DP122ARTQR 082464-SN75DP122ARTQR SN75DP122ARTQR SN75DP122ARTQR SN75DP122ARTQR SN75DP122ARTQR
Product Name SN75DP122A DisplayPort 1:2 Switch with Integrated TMDS Translator Interface - Interface - Specialized - SN75DP122ARTQR Specialized Integrated Circuits (ICs) - Interface - Specialized Display Interface IC Interface - Specialized
Features RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type QFN 56-QFN (8x8) 56-VFQFN Exposed Pad QFN-56 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4051BNSR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.209", 5.30mm Width)
View Details
2 suppliers
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-88742012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
TLK2711-SP Space-rated 1.6 to 2.5 GBPS Transceiver - 5962-0522101VXC - Texas Instruments
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers