TRIPLE LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, SOIC-20 Product overview: SN75LP196DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LP196DWR can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, BIPolar, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 795203-SN75LP196DWR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 1V
Family Name: SN75LP196
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MAX3186EAP+T; MAX3186CAP+T; MAX3186EAP+; MAX3186CWP+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SN75LP196DWR | SN75LP196DWR | 795203-SN75LP196DWR |
| Product Name | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LP196DWR | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| Data Rate | 256 kbps |