Texas Instruments SN75LBC241 Low-Power LinBiCMOS Multiple Drivers And Receivers SN75LBC241DW

Description
Low-Power LinBiCMOS Multiple Drivers And Receivers 28-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Power LinBiCMOS Multiple Drivers And Receivers 28-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC241 Low-Power LinBiCMOS Multiple Drivers And Receivers - SN75LBC241DW - Texas Instruments
Dallas, TX, United States
SN75LBC241 Low-Power LinBiCMOS Multiple Drivers And Receivers
SN75LBC241DW
SN75LBC241 Low-Power LinBiCMOS Multiple Drivers And Receivers SN75LBC241DW
Low-Power LinBiCMOS Multiple Drivers And Receivers 28-SOIC 0 to 70

Low-Power LinBiCMOS Multiple Drivers And Receivers 28-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN75LBC241DW
Low-Power SOIC Interface Transceiver IC 710-SN75LBC241DW
Low-Power LinBiCMOS Multiple Drivers And Receivers 28-SOIC 0 to 70 Product overview: SN75LBC241DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC241DW can be used for catalog matching and distributor lookup.

Low-Power LinBiCMOS Multiple Drivers And Receivers 28-SOIC 0 to 70 Product overview: SN75LBC241DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC241DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC241DW - 042807-SN75LBC241DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC241DW
042807-SN75LBC241DW
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC241DW 042807-SN75LBC241DW
Manufacturer: Texas Instruments Win Source Part Number: 042807-SN75LBC241DW Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 100Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042807-SN75LBC241DW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 100Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75LBC241DW
RS-232 Interface IC SN75LBC241DW
RS-232 Interface IC LP LinCMOS Mult

RS-232 Interface IC LP LinCMOS Mult

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC241DW 710-SN75LBC241DW 042807-SN75LBC241DW SN75LBC241DW
Product Name SN75LBC241 Low-Power LinBiCMOS Multiple Drivers And Receivers Low-Power SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC241DW RS-232 Interface IC
Device Type Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Data Rate 100 kbps 100 kbps 100 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers