Texas Instruments SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN75LBC182D

Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver - SN75LBC182D - Texas Instruments
Dallas, TX, United States
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver
SN75LBC182D
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN75LBC182D
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70

Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
 - SN75LBC182D - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182D - 142295-SN75LBC182D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182D
142295-SN75LBC182D
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182D 142295-SN75LBC182D
Manufacturer: Texas Instruments Win Source Part Number: 142295-SN75LBC182D Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142295-SN75LBC182D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN75LBC182D
5V SOIC Interface Transceiver IC 710-SN75LBC182D
RS-485 Half-Duplex Transceiver, 250Kbps, 5V, SOIC Product overview: SN75LBC182D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC182D can be used for catalog matching and distributor lookup.

RS-485 Half-Duplex Transceiver, 250Kbps, 5V, SOIC Product overview: SN75LBC182D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC182D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC182D
RS-485 Interface IC SN75LBC182D
RS-485 Interface IC Differential Bus

RS-485 Interface IC Differential Bus

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC182D SN75LBC182D 142295-SN75LBC182D 710-SN75LBC182D SN75LBC182D
Product Name SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182D 5V SOIC Interface Transceiver IC RS-485 Interface IC
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details