The SN75LVDS386DGGR is a 16-channel low-voltage differential signaling (LVDS) receiver in a 64-pin TSSOP package measuring 17.00 mm × 6.10 mm, designed for operation from a single 3.3-V supply with LVTTL outputs that are 5-V tolerant. It supports signaling rates up to 250 Mbps, meets or exceeds the requirements of the ANSI TIA/EIA-644 standard, and includes open-circuit fail-safe functionality. The device operates within a temperature range of 0°C to 70°C and features a typical propagation delay of 2.6 ns with output skew less than 100 ps.
16-Channel LVDS Receiver 64-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082478-SN75LVDS386DG
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/16
Data Rate: 250Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
16-channel LVDS receiver 64-TSSOP 0 to 70 Product overview: SN75LVDS386DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS386DGGR can be used for catalog matching and distributor lookup.
LVDS Interface IC 16-Channel LVDS Receiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS386DGGR | 082478-SN75LVDS386DGGR | 710-SN75LVDS386DGGR | SN75LVDS386DGGR |
| Product Name | SN75LVDS386 16-Channel LVDS Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS386DGGR | TSSOP Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 16 # | |||
| Data Rate | 250000 kbps | 250000 kbps | 630000 kbps | 250000 to ? kbps |