The SN75LVDS84 FlatLink,Ñ¢ Transmitter from Texas Instruments is designed for high-speed data transmission, supporting up to 163 million bytes per second throughput. It features 21 data channels and operates from a single 3.3-V supply, consuming approximately 250 mW during operation and less than 1 mW when disabled. The device is compatible with SVGA, XGA, and SXGA data formats and is characterized by low electromagnetic interference (EMI). This transmitter includes three 7-bit parallel-load serial-out shift registers and a clock synthesizer, allowing for synchronous data transmission over low-voltage differential signaling (LVDS). It is equipped with 5-V tolerant data inputs and exceeds ESD protection standards of 6 kV. The SN75LVDS84 is packaged in a thin shrink small-outline package (TSSOP) with a 20-mil terminal pitch and is suitable for applications requiring reliable data communication with minimal external components. The operating temperature range is from 0°C to 70°C.
FlatLink(TM) Transmitter 48-TSSOP 0 to 70
LVDS Transmitter, 4-Ch, 1304Kbps, 3.3V, 48-TSSOP Product overview: SN75LVDS84DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS84DGG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1020695-SN75LVDS84DG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: FlatLink™
Type: Driver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN75LVDS84DGG,S
Base Product Number: 75LVDS84
IC DRIVER 4/0 48TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS84DGG | 710-SN75LVDS84DGG | 1020695-SN75LVDS84DGG | SN75LVDS84DGG |
| Product Name | SN75LVDS84 FlatLink(TM) Transmitter | 3.3V TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | ||
| Device Type | Transmitter | Transceiver | Receiver; Sensor Interface; Transceiver | Driver |
| Features | RoHS | RoHS | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |