The SN75C3222EPW is a multichannel RS-232 transceiver designed for applications requiring robust communication interfaces. It features two drivers and two receivers, capable of operating at data rates up to 1 Mbps. The device supports a supply voltage range of 3V to 5.5V and includes ±15 kV ESD protection for enhanced reliability in harsh environments. It meets TIA/EIA-232-F and ITU v.28 standards, making it suitable for various applications including industrial PCs, networking equipment, and handheld devices. The transceiver can be powered down to reduce power consumption to a typical standby current of 1 OºA, while still keeping the receivers active. The package options include a 20-TSSOP configuration, making it suitable for surface mount applications.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-TSSOP 0 to 70 Product overview: SN75C3222EPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3222EPW can be used for catalog matching and distributor lookup.
SN75C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection
Win Source Part Number: 1261304-SN75C3222EPW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-34144-5,2156-SN7
Base Product Number: 75C3222
RS-232 Interface IC 3V To 5.5V Multi Ch RS232 Compat Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C3222EPW | 710-SN75C3222EPW | SN75C3222EPW | 1261304-SN75C3222EPW | SN75C3222EPW |
| Product Name | SN75C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection | TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-232 Interface IC | |
| Technology | RS232 | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver | Receiver; Sensor Interface; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |