Texas Instruments SN75LBC172A Quad RS-485 Differential Line Drivers SN75LBC172ADW

Description
Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC172A Quad RS-485 Differential Line Drivers - SN75LBC172ADW - Texas Instruments
Dallas, TX, United States
SN75LBC172A Quad RS-485 Differential Line Drivers
SN75LBC172ADW
SN75LBC172A Quad RS-485 Differential Line Drivers SN75LBC172ADW
Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70

Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75LBC172ADW
Quad SOIC Interface Transceiver IC 710-SN75LBC172ADW
Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70 Product overview: SN75LBC172ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC172ADW can be used for catalog matching and distributor lookup.

Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70 Product overview: SN75LBC172ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC172ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172ADW - 756775-SN75LBC172ADW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172ADW
756775-SN75LBC172ADW
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172ADW 756775-SN75LBC172ADW
Manufacturer: Texas Instruments Win Source Part Number: 756775-SN75LBC172ADW Packaging: Tube Type: Driver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 30Mbps Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: SN75LBC172A Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 756775-SN75LBC172ADW
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: SN75LBC172A
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC172ADW
RS-485 Interface IC SN75LBC172ADW
RS-485 Interface IC Quad RS485 Diff Line

RS-485 Interface IC Quad RS485 Diff Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC172ADW 710-SN75LBC172ADW 756775-SN75LBC172ADW SN75LBC172ADW
Product Name SN75LBC172A Quad RS-485 Differential Line Drivers Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172ADW RS-485 Interface IC
Technology RS485
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485M - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers
Specs
Technology RS422; RS485; RS422, RS423, RS485
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details