The SN75DP119 is a 1-lane or 2-lane embedded DisplayPort (eDP) repeater that regenerates high-speed digital signals, compensating for PCB trace loss and signal reflections. It is available in a 36-pin VQFN package measuring 6.00 mm × 6.00 mm, with an operating temperature range of -40°C to 85°C. The device supports data rates up to 2.7 Gbps, configurable output swing levels of 300 mV, 400 mV, 600 mV, or 750 mV, and selectable pre-emphasis up to 8 dB. Equalization can be set to 0 dB, 3 dB, or 6 dB. Power consumption ranges from 64 mW to 175 mW in normal mode, with a standby mode consuming less than 700 µW. It includes 12 kV ESD HBM protection.
Embedded DisplayPort (eDP) repeater 36-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1101028-SN75DP119RHH
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: DisplayPort
Input: DisplayPort
Output: DisplayPort
Number of Channels: 2
Data Rate (Max): 2.7Gbps
Delay Time: 325ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 24.9mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Signal Repeater and Signal Conditioner Interface Product overview: SN75DP119RHHT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75DP119RHHT can be used for catalog matching and distributor lookup.
Buffer, ReDriver 2 Channel 2.7Gbps 36-VQFN (6x6)
IC REDRIVER DISPLAYPORT 36VQFN
Display Interface IC Embedded DisplayPort (eDP) repeater
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75DP119RHHT | 1101028-SN75DP119RHHT | 756-SN75DP119RHHT | SN75DP119RHHT | SN75DP119RHHT | SN75DP119RHHT |
| Product Name | SN75DP119 Embedded DisplayPort (eDP) repeater | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP119RHHT | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Display Interface IC |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 36-VQFN (6x6) | VQFN EP | 36-VFQFN Exposed Pad | VQFN-36 | |
| Device Type | Signal Conditioner; Buffer | Transceiver | Buffer | Sensor Interface; Buffer |