Texas Instruments SN75HVD08 3.3/5-V RS-485 Transceiver SN75HVD08DRG4

Description
3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70
Request a Quote
Description
3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75HVD08 is a 3-V to 5.5-V RS-485 transceiver with a differential I/O port designed for balanced data transmission and compliance with ANSI TIA/EIA-485-A standards. It supports up to 256 nodes on the bus due to its 1/8th unit-load receiver and features failsafe operation for open-circuit, short-circuit, and idle bus conditions. The device has 16-kV HBM ESD protection on bus pins and limits driver slew rate for optimal signal quality at 10 Mbps. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and operates over a 0°C to 70°C temperature range. The SN75HVD08DRG4 is a variant of this series with a RoHS-compliant, lead-free finish in a tape and reel package.

Datasheet Summary
Powered by GS/AI

The SN75HVD08 is a 3-V to 5.5-V RS-485 transceiver with a differential I/O port designed for balanced data transmission and compliance with ANSI TIA/EIA-485-A standards. It supports up to 256 nodes on the bus due to its 1/8th unit-load receiver and features failsafe operation for open-circuit, short-circuit, and idle bus conditions. The device has 16-kV HBM ESD protection on bus pins and limits driver slew rate for optimal signal quality at 10 Mbps. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and operates over a 0°C to 70°C temperature range. The SN75HVD08DRG4 is a variant of this series with a RoHS-compliant, lead-free finish in a tape and reel package.

Suppliers

Company
Product
Description
Supplier Links
SN75HVD08 3.3/5-V RS-485 Transceiver - SN75HVD08DRG4 - Texas Instruments
Dallas, TX, United States
SN75HVD08 3.3/5-V RS-485 Transceiver
SN75HVD08DRG4
SN75HVD08 3.3/5-V RS-485 Transceiver SN75HVD08DRG4
3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70

3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08DRG4 - 1256321-SN75HVD08DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08DRG4
1256321-SN75HVD08DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08DRG4 1256321-SN75HVD08DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1256321-SN75HVD08DRG 4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 10Mbps Family Name: SN75HVD08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADM4851AR-REEL7; ADM4850ARZ; ADM4851AR; Introduction Date: July 01, 2006 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1256321-SN75HVD08DRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 10Mbps
Family Name: SN75HVD08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADM4851AR-REEL7; ADM4850ARZ; ADM4851AR;
Introduction Date: July 01, 2006
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN75HVD08DRG4
5V SOIC Interface Transceiver IC 710-SN75HVD08DRG4
IC RS485 TXRX 3/5V 8-SOIC Product overview: SN75HVD08DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD08DRG4 can be used for catalog matching and distributor lookup.

IC RS485 TXRX 3/5V 8-SOIC Product overview: SN75HVD08DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD08DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD08DRG4 1256321-SN75HVD08DRG4 710-SN75HVD08DRG4
Product Name SN75HVD08 3.3/5-V RS-485 Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08DRG4 5V SOIC Interface Transceiver IC
Technology RS485
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 5V Other; 3 V ~ 5.5 V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IPWRE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS481 Low Power RS-485/RS-422 Multipoint Transceiver with Sleep Mode - DS481TM/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details